Weidmuller
Headers, Plugs and Sockets
8000078395
Description
TERM BLOCK PLUG 6POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK PLUG 6POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
281-8000078395-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Geometry
|
Straight; 180°
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details