Weidmuller Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller 8000078340

Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller - 61AK3026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller
61AK3026
Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller 61AK3026
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3026
Product Name Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Hollow Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - B5743-210-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details