Weidmuller Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller 8000078338

Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller - 61AK3024 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller
61AK3024
Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller 61AK3024
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:5Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3024
Product Name Terminal Block, R/a Header, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH11205L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details