Weidmuller Terminal Block, Header, 7Pos, Th; Gender Weidmuller 8000078326

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Weidmuller - 61AK3013 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Weidmuller
61AK3013
Terminal Block, Header, 7Pos, Th; Gender Weidmuller 61AK3013
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3013
Product Name Terminal Block, Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - B5743-234-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details