Weidmuller Terminal Block, Header, 7Pos, Th; Gender Weidmuller 8000078319

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Weidmuller - 61AK3006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Weidmuller
61AK3006
Terminal Block, Header, 7Pos, Th; Gender Weidmuller 61AK3006
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3006
Product Name Terminal Block, Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MH15005L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103167-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details