Weidmuller Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller 8000078313

Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller - 61AK3000 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller
61AK3000
Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller 61AK3000
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:8Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK3000
Product Name Terminal Block, R/a Header, 8Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6359 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details