Weidmuller Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller 8000078312

Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller - 61AK2999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller
61AK2999
Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller 61AK2999
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:7Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2999
Product Name Terminal Block, R/a Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 2Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9769 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details