Weidmuller Terminal Block, R/a Header, 4Pos, Th; Gender Weidmuller 8000078309

Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, Th; Gender Weidmuller - 61AK2996 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, Th; Gender Weidmuller
61AK2996
Terminal Block, R/a Header, 4Pos, Th; Gender Weidmuller 61AK2996
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:4Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2996
Product Name Terminal Block, R/a Header, 4Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 24
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details