Weidmuller Terminal Block, R/a Header, 3Pos, Th; Gender Weidmuller 8000078308

Description
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 3Pos, Th; Gender Weidmuller - 61AK2995 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 3Pos, Th; Gender Weidmuller
61AK2995
Terminal Block, R/a Header, 3Pos, Th; Gender Weidmuller 61AK2995
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.5mm; No. of Positions:3Positions; Rated Current:30.6A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2995
Product Name Terminal Block, R/a Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Conn, Header, 20Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9759 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details