Weidmuller Terminal Block, Header, 12Pos, Th; Gender Weidmuller 8000072515

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Weidmuller - 61AK2993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Weidmuller
61AK2993
Terminal Block, Header, 12Pos, Th; Gender Weidmuller 61AK2993
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2993
Product Name Terminal Block, Header, 12Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
D-Sub Standard Board Mount - D15S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details