Weidmuller Terminal Block, Header, 2Pos, Th; Gender Weidmuller 8000072497

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Weidmuller - 61AK2983 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Weidmuller
61AK2983
Terminal Block, Header, 2Pos, Th; Gender Weidmuller 61AK2983
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole 270°; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2983
Product Name Terminal Block, Header, 2Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-107-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details