Weidmuller Terminal Block, Header, 11Pos, Th; Gender Weidmuller 8000072461

Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, Th; Gender Weidmuller - 61AK2981 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, Th; Gender Weidmuller
61AK2981
Terminal Block, Header, 11Pos, Th; Gender Weidmuller 61AK2981
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Positions; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2981
Product Name Terminal Block, Header, 11Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10151094-1101311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details