Weidmuller Terminal Block, Header, 8Pos, Th; Gender Weidmuller 8000072453

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Weidmuller - 61AK2978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Weidmuller
61AK2978
Terminal Block, Header, 8Pos, Th; Gender Weidmuller 61AK2978
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2978
Product Name Terminal Block, Header, 8Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Wire-Board Conn, Header, 34Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6220 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details