Weidmuller Terminal Block, Header, 5Pos, Th; Gender Weidmuller 8000072435

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Weidmuller - 61AK2975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Weidmuller
61AK2975
Terminal Block, Header, 5Pos, Th; Gender Weidmuller 61AK2975
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2975
Product Name Terminal Block, Header, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 63K0410 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details