Weidmuller Terminal Block, Header, 3Pos, Th; Gender Weidmuller 8000072430

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Weidmuller - 61AK2973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Weidmuller
61AK2973
Terminal Block, Header, 3Pos, Th; Gender Weidmuller 61AK2973
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:25.3A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE 4.0 MHS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AK2973
Product Name Terminal Block, Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103233-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details