Weidmuller Cable Assemblies 7940117306

Description
Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)
Request a Quote Datasheet
Description
Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7940117306-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7940117306-ND
Cable Assemblies 281-7940117306-ND
Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)

Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940117306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940117306
Controllers - Cable Assemblies 7940117306
Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)

Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940117306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940117306
Controllers - Cable Assemblies 7940117306
Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)

Input Cable Assembly GE-Fanuc 90-70 Series 1.64' (500.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7940117306-ND 7940117306
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details