Weidmuller Controllers - Cable Assemblies 7940116470

Description
Input Cable Assembly GE-Fanuc 90-30 Series 1.64' (500.00mm)
Description
Input Cable Assembly GE-Fanuc 90-30 Series 1.64' (500.00mm)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940116470 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940116470
Controllers - Cable Assemblies 7940116470
Input Cable Assembly GE-Fanuc 90-30 Series 1.64' (500.00mm)

Input Cable Assembly GE-Fanuc 90-30 Series 1.64' (500.00mm)

Buy Now
Controllers - Cable Assemblies - 7940116470 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940116470
Controllers - Cable Assemblies 7940116470
Input Cable Assembly GE-Fanuc 90-30 Series 1.64' (500.00mm)

Input Cable Assembly GE-Fanuc 90-30 Series 1.64' (500.00mm)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940116470
Product Name Controllers - Cable Assemblies
Application Input
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details