Weidmuller Cable Assemblies 7940115428

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7940115428-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7940115428-ND
Cable Assemblies 281-7940115428-ND
Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940115428 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940115428
Controllers - Cable Assemblies 7940115428
Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)

Buy Now
Controllers - Cable Assemblies - 7940115428 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940115428
Controllers - Cable Assemblies 7940115428
Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 8.20' (2.50m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7940115428-ND 7940115428
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G12-KS-2-SM12G12 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers