Weidmuller Controllers - Cable Assemblies 7940115279

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940115279 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940115279
Controllers - Cable Assemblies 7940115279
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Buy Now
Controllers - Cable Assemblies - 7940115279 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940115279
Controllers - Cable Assemblies 7940115279
Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 4.92' (1.50m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940115279
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers