Weidmuller Cable Assemblies 7940115147

Description
Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7940115147-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7940115147-ND
Cable Assemblies 281-7940115147-ND
Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)

Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940115147 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940115147
Controllers - Cable Assemblies 7940115147
Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)

Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940115147 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940115147
Controllers - Cable Assemblies 7940115147
Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)

Interface Cable Assembly GE-Fanuc RX3I Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7940115147-ND 7940115147
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details