Weidmuller Controllers - Cable Assemblies 7940114841

Description
Interface Cable Assembly Multiple Series 16.40' (5.00m)
Datasheet
Description
Interface Cable Assembly Multiple Series 16.40' (5.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114841 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114841
Controllers - Cable Assemblies 7940114841
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114841 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114841
Controllers - Cable Assemblies 7940114841
Interface Cable Assembly Multiple Series 16.40' (5.00m)

Interface Cable Assembly Multiple Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114841
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details