Weidmuller Controllers - Cable Assemblies 7940114811

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-M340-HE20-V3-5M is a pre-assembled cable designed for connecting PLCs to their interfaces, specifically compatible with Schneider Electric Modicon M340 series. It features a 5-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable is equipped with SubD or RSV connectors for reliable interface connections. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure functionality, and it features a high voltage test rating of 1 KV for 1 second. The outer diameter of the cable is approximately 8.6 mm. Engineers considering this product should note its specifications and compatibility with Schneider PLCs for effective integration into their projects.

Datasheet Summary
Powered by GS/AI

The PAC-M340-HE20-V3-5M is a pre-assembled cable designed for connecting PLCs to their interfaces, specifically compatible with Schneider Electric Modicon M340 series. It features a 5-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable is equipped with SubD or RSV connectors for reliable interface connections. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure functionality, and it features a high voltage test rating of 1 KV for 1 second. The outer diameter of the cable is approximately 8.6 mm. Engineers considering this product should note its specifications and compatibility with Schneider PLCs for effective integration into their projects.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114811 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114811
Controllers - Cable Assemblies 7940114811
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114811 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114811
Controllers - Cable Assemblies 7940114811
Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114811
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details