Weidmuller Controllers - Cable Assemblies 7940114808

Description
Interface Cable Assembly GE-Fanuc RX3I Series 16.40' (5.00m)
Description
Interface Cable Assembly GE-Fanuc RX3I Series 16.40' (5.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-RX3i-SD37-V2-5M is a pre-assembled cable assembly designed for use with GE-Fanuc RX3I series controllers. It features a 37-pole SubD connector on the PLC side and is constructed with a shielded multi-pole LIYY or LY YCY cable, available in wire cross-sections of 0.14 mm² or 0.25 mm². The cable length is 5 meters, with an outer diameter of 12.2 ± 1 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure reliable performance.

Datasheet Summary
Powered by GS/AI

The PAC-RX3i-SD37-V2-5M is a pre-assembled cable assembly designed for use with GE-Fanuc RX3I series controllers. It features a 37-pole SubD connector on the PLC side and is constructed with a shielded multi-pole LIYY or LY YCY cable, available in wire cross-sections of 0.14 mm² or 0.25 mm². The cable length is 5 meters, with an outer diameter of 12.2 ± 1 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The assembly has been tested for continuity and isolation to ensure reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114808 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114808
Controllers - Cable Assemblies 7940114808
Interface Cable Assembly GE-Fanuc RX3I Series 16.40' (5.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114808 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114808
Controllers - Cable Assemblies 7940114808
Interface Cable Assembly GE-Fanuc RX3I Series 16.40' (5.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114808
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details