Weidmuller Controllers - Cable Assemblies 7940114791

Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)
Datasheet
Description
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114791 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114791
Controllers - Cable Assemblies 7940114791
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114791 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114791
Controllers - Cable Assemblies 7940114791
Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Interface Cable Assembly Allen-Bradley® ControlLogix Series 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114791
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details