The PAC-CMLX-SD15-V4-5M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 15-pole SubD connector compatible with Rockwell CompactLogix 1769-RTBN, and is constructed using a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The cable has a length of 5 meters and an outer diameter of 8.7 mm. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 60 Vdc and 25 Vac, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance.
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
Interface Cable Assembly Allen-Bradley® CompactLogix Series 16.40' (5.00m)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 281-7940114776-ND | 7940114776 |
| Product Name | Cable Assemblies | Controllers - Cable Assemblies |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |