Weidmuller Controllers - Cable Assemblies 7940114740

Description
Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)
Description
Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-CQM1-RV24-V1-3M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with an OMRON CQM1-18C 18P connector on the PLC side and a WEIDMUELLER RSV 24P male interface connector. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both DC and AC applications, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable also has a resistance of ,â§ 80 mΩ/m and can withstand a high voltage test of 1 KV for 1 second.

Datasheet Summary
Powered by GS/AI

The PAC-CQM1-RV24-V1-3M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with an OMRON CQM1-18C 18P connector on the PLC side and a WEIDMUELLER RSV 24P male interface connector. This cable assembly is tested for continuity and isolation to ensure reliable performance. It operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. The rated voltage is up to 250 V for both DC and AC applications, with a maximum permissible current strength of 1 A per path and a total current capacity of 3 A. The cable also has a resistance of ,â§ 80 mΩ/m and can withstand a high voltage test of 1 KV for 1 second.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114740 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114740
Controllers - Cable Assemblies 7940114740
Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)

Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114740 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114740
Controllers - Cable Assemblies 7940114740
Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)

Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114740
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details