The PAC-CQM1-RV24-V0-3M is a pre-assembled cable designed for connecting PLCs to their interfaces. It features a 3-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm². The cable is equipped with an OMRON CQM1-18C 18P connector on the PLC side and a WEIDMUELLER RSV 24P male interface connector. This cable assembly is rated for a maximum voltage of 250 Vdc and 250 Vac, with a permissible current strength of 1 A per path and a total current capacity of 3 A. It has a resistance of ,â§ 80 mΩ/m and can withstand a high voltage test of 1 KV for 1 second. The operating temperature range is from -10°C to +50°C, while the storage temperature can reach up to +60°C. The cables are automatically tested for continuity and isolation, ensuring reliable performance for their intended applications.
Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)
Interface Cable Assembly Omron CQM1 Series 9.84' (3.00m)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 7940114739 |
| Product Name | Controllers - Cable Assemblies |
| Application | Instrumentation and Control; Interface |