Weidmuller Controllers - Cable Assemblies 7940114728

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-M340-RV24-V2-3M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 3 meters. The cable is equipped with a 24-pole SCHNEIDER BMX FTB connector on the PLC side and a WEIDMUELLER RSV 24P male connector for the interface connection. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 Vdc/Vac and a maximum current strength of 1 A per path, with a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance.

Datasheet Summary
Powered by GS/AI

The PAC-M340-RV24-V2-3M is a pre-assembled cable designed for electrical and logical connections between PLCs and their interfaces. It features a multi-pole LIYY or LY YCY shielded cable with a cross-section of 0.25 mm² and a length of 3 meters. The cable is equipped with a 24-pole SCHNEIDER BMX FTB connector on the PLC side and a WEIDMUELLER RSV 24P male connector for the interface connection. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 Vdc/Vac and a maximum current strength of 1 A per path, with a total current capacity of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114728 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114728
Controllers - Cable Assemblies 7940114728
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114728 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114728
Controllers - Cable Assemblies 7940114728
Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114728
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details