Weidmuller Cable Assemblies 7940114695

Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7940114695-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7940114695-ND
Cable Assemblies 281-7940114695-ND
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114695 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114695
Controllers - Cable Assemblies 7940114695
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114695 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114695
Controllers - Cable Assemblies 7940114695
Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Interface Cable Assembly Allen-Bradley® CompactLogix Series 9.84' (3.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 281-7940114695-ND 7940114695
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2200/700-300 - WAGO
Specs
Application Instrumentation and Control
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details