Weidmuller Controllers - Cable Assemblies 7940114676

Description
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)
Datasheet
Description
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114676 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114676
Controllers - Cable Assemblies 7940114676
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114676 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114676
Controllers - Cable Assemblies 7940114676
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114676
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details