Weidmuller Controllers - Cable Assemblies 7940114661

Description
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)
Description
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC-RX3I-RV12-V0-2M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 2-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes a GEFANUC IC693ACC311 20-pole connector on the PLC side and a WEIDMUELLER RSV 12P male interface connector. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 Vdc/Vac and a maximum current strength of 1 A per path, with a total permissible current of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 8.6 mm.

Datasheet Summary
Powered by GS/AI

The PAC-RX3I-RV12-V0-2M is a pre-assembled cable assembly designed for connecting PLCs to their interfaces. It features a 2-meter length and utilizes a multi-pole LIYY or LY YCY shielded cable with a wire cross-section of 0.25 mm². The assembly includes a GEFANUC IC693ACC311 20-pole connector on the PLC side and a WEIDMUELLER RSV 12P male interface connector. This cable assembly operates within a temperature range of -10 to +50°C and can be stored at temperatures up to 60°C. It supports a rated voltage of up to 250 Vdc/Vac and a maximum current strength of 1 A per path, with a total permissible current of 3 A. The cable has been tested for continuity and isolation to ensure reliable performance. The outer diameter of the cable is approximately 8.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7940114661 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114661
Controllers - Cable Assemblies 7940114661
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7940114661 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7940114661
Controllers - Cable Assemblies 7940114661
Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7940114661
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details