Weidmuller TST-M6,STRAIGHT 50MM HIGH R20 7940102028

Description
TST-M6,STRAIGHT 50MM HIGH R20
Request a Quote
Description
TST-M6,STRAIGHT 50MM HIGH R20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TST-M6,STRAIGHT 50MM HIGH R20 - 7940102028 - Heilind Electronics, Inc.
Wilmington, MA, United States
TST-M6,STRAIGHT 50MM HIGH R20
7940102028
TST-M6,STRAIGHT 50MM HIGH R20 7940102028
TST-M6,STRAIGHT 50MM HIGH R20

TST-M6,STRAIGHT 50MM HIGH R20

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 7940102028
Product Name TST-M6,STRAIGHT 50MM HIGH R20
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX9M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers