Weidmuller Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 7940022564

Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmuller WSI 4/2 is a fused terminal block designed for use with 1¬º,Äù x ¬º,Äù fuses, suitable for Class 1 Division 2 applications. It features a low-profile design that facilitates short-circuit and overload protection in various installations. The terminal block accommodates wire sizes from 30 AWG to 10 AWG and supports a maximum rated current of 15A and a rated voltage of 300V AC/DC. It includes a blown fuse indication via a visible LED and utilizes a standard clamping yoke system for secure connections. The WSI 4/2 is compatible with TS 32 and TS 35 mounting rails and offers large-area marking options. The product is compliant with multiple safety standards, including IEC and UL approvals, making it suitable for a range of industrial applications.

Datasheet Summary
Powered by GS/AI

The Weidmuller WSI 4/2 is a fused terminal block designed for use with 1¬º,Äù x ¬º,Äù fuses, suitable for Class 1 Division 2 applications. It features a low-profile design that facilitates short-circuit and overload protection in various installations. The terminal block accommodates wire sizes from 30 AWG to 10 AWG and supports a maximum rated current of 15A and a rated voltage of 300V AC/DC. It includes a blown fuse indication via a visible LED and utilizes a standard clamping yoke system for secure connections. The WSI 4/2 is compatible with TS 32 and TS 35 mounting rails and offers large-area marking options. The product is compliant with multiple safety standards, including IEC and UL approvals, making it suitable for a range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller - 35M2852 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
35M2852
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 35M2852
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11143100 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11143100
Terminal Blk/Strip Wiring Dev 11143100
FUSED TERMINAL BLOCK, 2 POSITIONS, 300 VAC/DC, 15 AMP, 30-10 AWG, 3.0-7.0 IB-IN, SCREW. FREE 2 YEAR RADWELL WARRANTY

FUSED TERMINAL BLOCK, 2 POSITIONS, 300 VAC/DC, 15 AMP, 30-10 AWG, 3.0-7.0 IB-IN, SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 35M2852 11143100
Product Name Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
North American 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 21027666 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
Voltage Rating 125 volts
Current Rating 12 amps
View Details
Single Row and Tri-Barrier Blocks - HD-100-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers