Weidmuller Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 7940022563

Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller - 35M2850 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
35M2850
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 35M2850
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 35M2850
Product Name Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
North American 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-05A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers