Weidmuller Panel Meters - Counters, Hour Meters 7940010243

Description
TACHOMETER LED 8 CHAR 24V PNL MT
Description
TACHOMETER LED 8 CHAR 24V PNL MT

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 7940010243 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
7940010243
Panel Meters - Counters, Hour Meters 7940010243
TACHOMETER LED 8 CHAR 24V PNL MT

TACHOMETER LED 8 CHAR 24V PNL MT

Supplier's Site
Panel Meters - Counters, Hour Meters - 7940010243 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
7940010243
Panel Meters - Counters, Hour Meters 7940010243
Tachometer, Totalizer 24VDC Panel Mount

Tachometer, Totalizer 24VDC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - 7940010243 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
7940010243
Panel Meters - Counters, Hour Meters 7940010243
Tachometer, Totalizer 24VDC Panel Mount

Tachometer, Totalizer 24VDC Panel Mount

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 7940010243 7940010243
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors LED - Red Characters
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Multi Function Panel Meters - 2314110 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Width 68 mm (2.68 inch)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details