7940006160 -- RCLKIT 230VAC 1CO LED RT WEIDMULLER
Weidmuller
Rclkit 230Vac 1Co Led Rt Weidmuller
7940006160
Description
RCLKIT 230VAC 1CO LED RT
Description
RCLKIT 230VAC 1CO LED RT
Suppliers
Rclkit 230Vac 1Co Led Rt Weidmuller
21M3344
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3344 |
|
Product Name
|
Rclkit 230Vac 1Co Led Rt Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers