CONN TERM BLK FEED THRU 12-26AWG
TERMINAL BLOCK, FUSE, 7 POSITION, 26-12AWG; No. of Positions:6Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4958-ND | 36K1735 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Fuse, 7 Position, 26-12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | |
| Approvals | RoHS Compliant | |
| North American | 12 to 26 AWG | 26 to 12 AWG |