Weidmuller Din Rail, Channel 7910240000

Description
Terminal Block Connector 2 Position Disconnect Beige 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Beige 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 7910240000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
7910240000-ND
Din Rail, Channel 7910240000-ND
Terminal Block Connector 2 Position Disconnect Beige 10-26 AWG

Terminal Block Connector 2 Position Disconnect Beige 10-26 AWG

Buy Now Datasheet
Wtr 4 W/siha Weidmuller - 14C1999 - Newark, An Avnet Company
Chicago, IL, United States
Wtr 4 W/siha Weidmuller
14C1999
Wtr 4 W/siha Weidmuller 14C1999
WTR 4 W/SIHA

WTR 4 W/SIHA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7910240000-ND 14C1999
Product Name Din Rail, Channel Wtr 4 W/siha Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-7516-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details