Weidmuller DIN Rail Terminal Blocks 7907420000

Description
Weidmüller 7907420000
Request a Quote Datasheet
Description
Weidmüller 7907420000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8262975 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8262975
DIN Rail Terminal Blocks 8262975
Weidmüller 7907420000

Weidmüller 7907420000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3774-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3774-ND
Terminal Blocks - Din Rail, Channel 281-3774-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 8262975 281-3774-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 8.10 mm (0.32 inches)
North American 8 AWG 8 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-107-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers