Weidmuller Din Rail, Channel 7907420000

Description
Terminal Block Connector 3 Position Feed Through Blue 8-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Blue 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3774-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3774-ND
Din Rail, Channel 281-3774-ND
Terminal Block Connector 3 Position Feed Through Blue 8-22 AWG

Terminal Block Connector 3 Position Feed Through Blue 8-22 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Number of Positions: 3 Termination Style: Push In, Spring Current - IEC: 41 A Voltage - IEC: 800V Package: Bulk Terminal - Width: 8.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Number of Positions: 3
Termination Style: Push In, Spring
Current - IEC: 41 A
Voltage - IEC: 800V
Package: Bulk
Terminal - Width: 8.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Zdu 6/3An Bl Weidmuller - 62K1182 - Newark, An Avnet Company
Chicago, IL, United States
Zdu 6/3An Bl Weidmuller
62K1182
Zdu 6/3An Bl Weidmuller 62K1182
ZDU 6/3AN BL

ZDU 6/3AN BL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-3774-ND 62K1182
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel Zdu 6/3An Bl Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products