Weidmuller Din Rail, Channel 7907410000

Description
Terminal Block Connector 3 Position Feed Through Beige 8-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Beige 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3663-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3663-ND
Din Rail, Channel 281-3663-ND
Terminal Block Connector 3 Position Feed Through Beige 8-22 AWG

Terminal Block Connector 3 Position Feed Through Beige 8-22 AWG

Buy Now Datasheet
Terminal Blocks - 7907410000 -  - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 7907410000
Terminal Blocks - 7907410000
Manufacturer: Weidmüller Series: Z Type: Feed Through Termination Style: Push In, Spring Current - IEC: 41 A Voltage - IEC: 800V Current - UL: 50 A Package: Bulk Terminal - Width: 8.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Series: Z
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 41 A
Voltage - IEC: 800V
Current - UL: 50 A
Package: Bulk
Terminal - Width: 8.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3663-ND
Product Name Din Rail, Channel Terminal Blocks - 7907410000
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DIN Connectors - 2100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details