Weidmuller DIN Rail Terminal Blocks 7907410000

Description
Weidmüller 7907410000
Request a Quote Datasheet
Description
Weidmüller 7907410000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8262966 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8262966
DIN Rail Terminal Blocks 8262966
Weidmüller 7907410000

Weidmüller 7907410000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3663-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3663-ND
Terminal Blocks - Din Rail, Channel 281-3663-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet
Terminal Block, Fuse, 3 Position, 22-8Awg; No. Of Positions Weidmuller - 73J4864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 3 Position, 22-8Awg; No. Of Positions Weidmuller
73J4864
Terminal Block, Fuse, 3 Position, 22-8Awg; No. Of Positions Weidmuller 73J4864
TERMINAL BLOCK, FUSE, 3 POSITION, 22-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 3 POSITION, 22-8AWG; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8262966 281-3663-ND 73J4864
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 3 Position, 22-8Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 8.10 mm (0.32 inches)
North American 8 AWG 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-104-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Connection Products - 1492-HM2RB911 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details