Weidmuller Terminal Blocks - Barrier Blocks 7906210000

Description
CONN BARRIER STRIP 12CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 12CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-6047-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-6047-ND
Terminal Blocks - Barrier Blocks 281-6047-ND
CONN BARRIER STRIP 12CIRCUIT

CONN BARRIER STRIP 12CIRCUIT

Buy Now Datasheet
Terminal Block, Eurostyle, 24 Position; No. Of Rows Weidmuller - 25H9464 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 24 Position; No. Of Rows Weidmuller
25H9464
Terminal Block, Eurostyle, 24 Position; No. Of Rows Weidmuller 25H9464
TERMINAL BLOCK, EUROSTYLE, 24 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 24 POSITION; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-6047-ND 25H9464
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Eurostyle, 24 Position; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIFXX0V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers