Weidmuller Barrier Blocks 7906110000

Description
2 Circuit Barrier Block Connector, Screws
Request a Quote Datasheet
Description
2 Circuit Barrier Block Connector, Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - 281-6044-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
281-6044-ND
Barrier Blocks 281-6044-ND
2 Circuit Barrier Block Connector, Screws

2 Circuit Barrier Block Connector, Screws

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Barrier Blocks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Barrier Blocks
Connectors, Interconnects Terminal Blocks Barrier Blocks
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Barrier Blocks Series: MK Package: Bulk Voltage Rating: 600V Number of Circuits: 2 Number of Wire Entries: 4 Terminal Block Type: Barrier Block Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 5A Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Barrier Blocks
Series: MK
Package: Bulk
Voltage Rating: 600V
Number of Circuits: 2
Number of Wire Entries: 4
Terminal Block Type: Barrier Block
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 5A
Product Status: Active

Buy Now Datasheet
Mk 3/2/e Weidmuller - 21M3308 - Newark, An Avnet Company
Chicago, IL, United States
Mk 3/2/e Weidmuller
21M3308
Mk 3/2/e Weidmuller 21M3308
MK 3/2/E

MK 3/2/E

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-6044-ND 21M3308
Product Name Barrier Blocks Connectors, Interconnects Terminal Blocks Barrier Blocks Mk 3/2/e Weidmuller
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details