Weidmuller Barrier Blocks 7906060000

Description
3 Circuit Barrier Block Connector, Screws
Request a Quote Datasheet
Description
3 Circuit Barrier Block Connector, Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - 7906060000-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
7906060000-ND
Barrier Blocks 7906060000-ND
3 Circuit Barrier Block Connector, Screws

3 Circuit Barrier Block Connector, Screws

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Barrier Blocks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Barrier Blocks
Connectors, Interconnects Terminal Blocks Barrier Blocks
Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 20A Product Status: Active Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Barrier Blocks Series: BK Package: Bulk Voltage Rating: 150V Terminal Block Type: erminal Block Type Top Termination: Screws Bottom Termination: Closed Barrier Type: Enclosed

Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 20A
Product Status: Active
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Barrier Blocks
Series: BK
Package: Bulk
Voltage Rating: 150V
Terminal Block Type: erminal Block Type
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: Enclosed

Buy Now Datasheet
Bk 3/e Weidmuller - 62K1165 - Newark, An Avnet Company
Chicago, IL, United States
Bk 3/e Weidmuller
62K1165
Bk 3/e Weidmuller 62K1165
BK 3/E

BK 3/E

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7906060000-ND 62K1165
Product Name Barrier Blocks Connectors, Interconnects Terminal Blocks Barrier Blocks Bk 3/e Weidmuller
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details