Weidmuller Mc5R 115 Vac Spno 4A Rly Weidmuller 7901600000

Description
MC5R 115 VAC SPNO 4A RLY
Description
MC5R 115 VAC SPNO 4A RLY

Suppliers

Company
Product
Description
Supplier Links
Mc5R 115 Vac Spno 4A Rly Weidmuller - 34C5916 - Newark, An Avnet Company
Chicago, IL, United States
Mc5R 115 Vac Spno 4A Rly Weidmuller
34C5916
Mc5R 115 Vac Spno 4A Rly Weidmuller 34C5916
MC5R 115 VAC SPNO 4A RLY

MC5R 115 VAC SPNO 4A RLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C5916
Product Name Mc5R 115 Vac Spno 4A Rly Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details