Weidmuller Cable Assemblies 7789869010

Description
PAC-XIOC-SD25-V1-1M
Request a Quote Datasheet
Description
PAC-XIOC-SD25-V1-1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789869010-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789869010-ND
Cable Assemblies 281-7789869010-ND
PAC-XIOC-SD25-V1-1M

PAC-XIOC-SD25-V1-1M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789869010-ND
Product Name Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details