Weidmuller Cable Assemblies 7789695020

Description
PAC-CMLX-HE20-V3-2M
Request a Quote Datasheet
Description
PAC-CMLX-HE20-V3-2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-7789695020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-7789695020-ND
Cable Assemblies 281-7789695020-ND
PAC-CMLX-HE20-V3-2M

PAC-CMLX-HE20-V3-2M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7789695020-ND
Product Name Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details