Weidmuller Controllers - Cable Assemblies 7789671010

Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)
Description
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 7789671010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789671010
Controllers - Cable Assemblies 7789671010
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now
Controllers - Cable Assemblies - 7789671010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789671010
Controllers - Cable Assemblies 7789671010
Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Interface Cable Assembly Siemens Simatic® S7 400 Series 3.28' (1.00m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 7789671010
Product Name Controllers - Cable Assemblies
Application Instrumentation and Control; Interface
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details