Weidmuller Cable Assemblies 7789666030

Description
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 7789666030-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
7789666030-ND
Cable Assemblies 7789666030-ND
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789666030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789666030
Controllers - Cable Assemblies 7789666030
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 7789666030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
7789666030
Controllers - Cable Assemblies 7789666030
Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Interface Cable Assembly GE-Fanuc RX3I Series 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 7789666030-ND 7789666030
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers